Amphenol Communications Solutions Conn, Ffc/fpc, R/a30Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions F3081B7F121030E200

Description
CONN, FFC/FPC, R/A30POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:F308 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet
Description
CONN, FFC/FPC, R/A30POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:F308 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Ffc/fpc, R/a30Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions - 70AJ5736 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, R/a30Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
70AJ5736
Conn, Ffc/fpc, R/a30Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions 70AJ5736
CONN, FFC/FPC, R/A30POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:F308 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

CONN, FFC/FPC, R/A30POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:F308 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AJ5736
Product Name Conn, Ffc/fpc, R/a30Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
Termination Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Wire to Board - 34.118-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Leaf Spring, Wire Guard
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contacts - 113358P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers