Connector
"14 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
CONN, FFC/FPC, R/A14POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:14Contacts;
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F3081B7F121014E200 | 609-F3081B7F121014E200TR-ND | 70AJ5732 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, Ffc/fpc, R/a14Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions | |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 50 volts | ||
| Current Rating | 0.5 amps |