Amphenol Communications Solutions Conn, Ffc/fpc, R/a8Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions F3081B7F121008E200

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector

Connector

Buy Now
Conn, Ffc/fpc, R/a8Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions - 70AJ5730 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, R/a8Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
70AJ5730
Conn, Ffc/fpc, R/a8Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions 70AJ5730
CONN, FFC/FPC, R/A8POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:F308 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

CONN, FFC/FPC, R/A8POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:F308 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number F3081B7F121008E200 70AJ5730
Product Name Conn, Ffc/fpc, R/a8Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
Termination Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Terminal Blocks - 39.1305 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers