Flex Connectors, Flex Connector, 0.50mm Pitch, Height 2.00mm, Right angle, Flip type, ZIF, 50 position, HF,Without MYLAR
FLEX CONNECTOR, P=0.50MM, H=2.00
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | F3051A7H121050E200 | 609-F3051A7H121050E200TR-ND |
| Product Name | Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies |
| Geometry | Right Angle | |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts |