Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 2.00mm, Right angle, Flip type, ZIF, 14 position, Without MYLAR, Amphenol is one of the leading manufacturers of Connectors. Contact us today for more details of part number F3051A7H111014E200
FLEX CONNECTOR, P=0.50MM, H=2.00
Flex Connector, P=0.50mm, H=2.00mm, Right angle orientation, Flip type, ZIF, 14P, Without Mylar / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F3051A7H111014E200 | 609-F3051A7H111014E200TR-ND | 03AJ0708 |
| Product Name | Flex 0.50mm | FFC, FPC (Flat Flexible) Connector Assemblies | Flex Connector, P=0.50Mm, H=2.00Mm, Right Angle Orientation, Flip Type, Zif, 14P, Without Mylar / Tap/rl Amphenol Communications Solutions |
| Geometry | Right Angle | Right Angle | |
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps |