Flex 0.50mm, Flex Connector, Pitch=0.50mm, H=2.50mm, Right angle orientation, Flip type, ZIF, 9P, Double beam, Without Mylar, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm, part number F3041A7H111009E200
FLEX CONNECTOR, P=0.50MM, H=2.50
Flex Connector, P=0.50mm, H=2.50mm, Right angle orientation, Flip type, ZIF, 9P, Double beam, Without Mylar / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F3041A7H111009E200 | 609-F3041A7H111009E200TR-ND | 03AJ0645 |
| Product Name | Flex 0.50mm | FFC, FPC (Flat Flexible) Connector Assemblies | Flex Connector, P=0.50Mm, H=2.50Mm, Right Angle Orientation, Flip Type, Zif, 9P, Double Beam, Without Mylar / Tap/rl Amphenol Communications Solutions |
| Geometry | Right Angle | Right Angle | |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 50 volts |