Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 2.00mm, Right angle, ZIF, Flip type, 50 Position, Amphenol is one of the leading manufacturers of 0.50mm Flex Connectors. Contact us today for more details of Flex 0.50mm Connectors, part number F301-1B7H1-11050-E20
F301-1B7H1-11050-E20
F301-1B7H1-11050-E20
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F301-1B7H1-11050-E200 | 609-F301-1B7H1-11050-E200TR-ND | 03AJ0616 |
| Product Name | Flex 0.50mm | FFC, FPC (Flat Flexible) Connector Assemblies | F301-1B7H1-11050-E200-Flip Type / Tap/rl Amphenol Communications Solutions |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps | 0.5 amps |