Amphenol Corporation Flex 0.50mm F300-1B7H1-11032-E100

Description
Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 2.00mm, Right angle, Flip type, ZIF, 32 position, With MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm, part number F300-1B7H1-11032-E10 0
Request a Quote Datasheet
Description
Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 2.00mm, Right angle, Flip type, ZIF, 32 position, With MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm, part number F300-1B7H1-11032-E10 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 2.00mm, Right angle, Flip type, ZIF, 32 position, With MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm, part number F300-1B7H1-11032-E10 0

Flex 0.50mm, Flex Connector, 0.50mm Pitch, Height 2.00mm, Right angle, Flip type, ZIF, 32 position, With MYLAR, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex 0.50mm, part number F300-1B7H1-11032-E100

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-F300-1B7H1-11032-E100TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-F300-1B7H1-11032-E100TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-F300-1B7H1-11032-E100TR-ND
"32 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"32 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-F300-1B7H1-11032-E100CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-F300-1B7H1-11032-E100CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-F300-1B7H1-11032-E100CT-ND
"32 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"32 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-F300-1B7H1-11032-E100DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-F300-1B7H1-11032-E100DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-F300-1B7H1-11032-E100DKR-ND
"32 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"32 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Conn, R/a, Ffc/fpc, 32Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions - 83AH4245 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a, Ffc/fpc, 32Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions
83AH4245
Conn, R/a, Ffc/fpc, 32Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions 83AH4245
CONN, R/A, FFC/FPC, 32POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, R/A, FFC/FPC, 32POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Conn, R/a, Ffc/fpc, 32Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions - 82AH7071 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a, Ffc/fpc, 32Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions
82AH7071
Conn, R/a, Ffc/fpc, 32Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions 82AH7071
CONN, R/A, FFC/FPC, 32POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, R/A, FFC/FPC, 32POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number F300-1B7H1-11032-E100 609-F300-1B7H1-11032-E100TR-ND 83AH4245
Product Name Flex 0.50mm FFC, FPC (Flat Flexible) Connector Assemblies Conn, R/a, Ffc/fpc, 32Pos, 1Row, 0.5Mm Rohs Compliant Amphenol Communications Solutions
Geometry Right Angle
Termination Surface Mount
Voltage Rating 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102321-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Mounting PC Mount
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Connectors - NCN-FL4G-M - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details