FLEX 0.3MM PITCH, Flex Connector, Position 0.30mm, Height 1.0mm, Right angle, Flip type, ZIF, 33P, Amphenol ICC is one of the leading manufacturers of Flex Connectors Contact us today for more details of Flex Connector, part numberF14D-1B7H1-E8C
F14D-1B7H1-E8C33-FLI
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | F14D-1B7H1-E8C33 | 609-F14D-1B7H1-E8C33TR-ND |
| Product Name | FLEX 0.3MM PITCH | FFC, FPC (Flat Flexible) Connector Assemblies |
| Geometry | Right Angle | |
| Termination | Surface Mount | |
| Voltage Rating | 30 volts | 30 volts |
| Connector Type | FPC / FFC |