FLEX 0.3MM PITCH, Flex Connector, Position 0.30mm, Height 1.0mm, Right angle, Flip type, ZIF, 33P, Amphenol ICC is one of the leading manufacturers of Flex Connectors Contact us today for more details of Flex Connector, part numberF13S-1A7H1-E8C
F13S-1A7H1-E8C33-FLI
F13S-1A7H1-E8C33-Fli
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F13S-1A7H1-E8C33 | 609-F13S-1A7H1-E8C33TR-ND | 32AK6724 |
| Product Name | FLEX 0.3MM PITCH | FFC, FPC (Flat Flexible) Connector Assemblies | F13S-1A7H1-E8C33-Flip Type / Tap/rl Amphenol Communications Solutions |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 30 volts | 50 volts | |
| Connector Type | FPC / FFC |