FLEX 0.21MM PITCH, Flex Connector, P=0.21mm, H=0.5mm, Right angle orientation, Autolock, 0.1?m Au plating, Non-ZIF, 11P, Amphenol ICC is one of the leading manufacturers of Flex Connectors. Contact us today for more details of Flex Connector, part number F01C-1BAA1-E7C11
F01C-1BAA1-E7C11-AUT
F01C-1BAA1-E7C11-AUT
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | F01C-1BAA1-E7C11 | 609-F01C-1BAA1-E7C11TR-ND | 57AK9758 |
| Product Name | FLEX 0.21MM PITCH | FFC, FPC (Flat Flexible) Connector Assemblies | F01C-1Baa1-E7C11-Autolocking / Tap/rl Amphenol Communications Solutions |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.3 amps | 0.3 amps |