Amphenol Corporation Circular Connectors - EX-13-3-E2-C24-535SN EX-13-3-E2-C24-535SN

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058093-EX-13-3-E2-C 24-535SN Connector Type: Circular Termination: Crimp Contact Material: Copper Number of Contacts: 1 Gender: Male Contact Plating: Silver Body Material: Aluminium Categories: Circular Connectors Alternative Parts (Cross-Reference): T 3400 001; 97-4106A-16S-1P; VN01 016 0011 1; VN01 015 0046 1; 97-4106A-20-27P; GTC06CF22-22S; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058093-EX-13-3-E2-C 24-535SN Connector Type: Circular Termination: Crimp Contact Material: Copper Number of Contacts: 1 Gender: Male Contact Plating: Silver Body Material: Aluminium Categories: Circular Connectors Alternative Parts (Cross-Reference): T 3400 001; 97-4106A-16S-1P; VN01 016 0011 1; VN01 015 0046 1; 97-4106A-20-27P; GTC06CF22-22S; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - EX-13-3-E2-C24-535SN - 1058093-EX-13-3-E2-C24-535SN - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - EX-13-3-E2-C24-535SN
1058093-EX-13-3-E2-C24-535SN
Circular Connectors - EX-13-3-E2-C24-535SN 1058093-EX-13-3-E2-C24-535SN
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058093-EX-13-3-E2-C 24-535SN Connector Type: Circular Termination: Crimp Contact Material: Copper Number of Contacts: 1 Gender: Male Contact Plating: Silver Body Material: Aluminium Categories: Circular Connectors Alternative Parts (Cross-Reference): T 3400 001; 97-4106A-16S-1P; VN01 016 0011 1; VN01 015 0046 1; 97-4106A-20-27P; GTC06CF22-22S; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058093-EX-13-3-E2-C24-535SN
Connector Type: Circular
Termination: Crimp
Contact Material: Copper
Number of Contacts: 1
Gender: Male
Contact Plating: Silver
Body Material: Aluminium
Categories: Circular Connectors
Alternative Parts (Cross-Reference): T 3400 001; 97-4106A-16S-1P; VN01 016 0011 1; VN01 015 0046 1; 97-4106A-20-27P; GTC06CF22-22S;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now
Singapore, Singapore
Electronic Connector
2005-EX-13-3-E2-C24-535SN
Electronic Connector 2005-EX-13-3-E2-C24-535SN
Circular, Size, C24, 1WAYS, Skt Product overview: EX-13-3-E2-C24-535SN from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-EX-13-3-E2-C24- 535SN can be used for catalog matching and distributor lookup.

Circular, Size, C24, 1WAYS, Skt Product overview: EX-13-3-E2-C24-535SN from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-EX-13-3-E2-C24-535SN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1058093-EX-13-3-E2-C24-535SN 2005-EX-13-3-E2-C24-535SN
Product Name Circular Connectors - EX-13-3-E2-C24-535SN Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data