ANYTEK Technology Corporation Ltd. Terminal Block, R/a Header, 4Pos, Th; Gender Amphenol Anytek EU0470510000G

Description
TERMINAL BLOCK, R/A HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EU 5.0 Series RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EU 5.0 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 4Pos, Th; Gender Amphenol Anytek - 44AJ9963 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 4Pos, Th; Gender Amphenol Anytek
44AJ9963
Terminal Block, R/a Header, 4Pos, Th; Gender Amphenol Anytek 44AJ9963
TERMINAL BLOCK, R/A HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EU 5.0 Series RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EU 5.0 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 44AJ9963
Product Name Terminal Block, R/a Header, 4Pos, Th; Gender Amphenol Anytek
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102154-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
6+6 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-2241296F5 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
619 Series Penultimate Contactor for 2'x2' Carrier -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Plating Gold
View Details