ANYTEK Technology Corporation Ltd. Terminal Block, R/a Header, 4Pos, Th; Gender Amphenol Anytek EU0410500000G

Description
TERMINAL BLOCK, R/A HEADER, 4POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EU 3.5 Series
Description
TERMINAL BLOCK, R/A HEADER, 4POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EU 3.5 Series

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 4Pos, Th; Gender Amphenol Anytek - 44AJ9960 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 4Pos, Th; Gender Amphenol Anytek
44AJ9960
Terminal Block, R/a Header, 4Pos, Th; Gender Amphenol Anytek 44AJ9960
TERMINAL BLOCK, R/A HEADER, 4POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EU 3.5 Series

TERMINAL BLOCK, R/A HEADER, 4POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EU 3.5 Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 44AJ9960
Product Name Terminal Block, R/a Header, 4Pos, Th; Gender Amphenol Anytek
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
IC Sockets - 2272200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Conn, Header, 4Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 26AK3848 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details