ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks EU0270510000G

Description
Pluggable Terminal Blocks 500 TB SOCKET LEFT
Datasheet
Description
Pluggable Terminal Blocks 500 TB SOCKET LEFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - EU0270510000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
EU0270510000G
Pluggable Terminal Blocks EU0270510000G
Pluggable Terminal Blocks 500 TB SOCKET LEFT

Pluggable Terminal Blocks 500 TB SOCKET LEFT

Buy Now Datasheet
Terminal Block, R/a Header, 2Pos, Th; Gender Amphenol Anytek - 44AJ9957 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 2Pos, Th; Gender Amphenol Anytek
44AJ9957
Terminal Block, R/a Header, 2Pos, Th; Gender Amphenol Anytek 44AJ9957
TERMINAL BLOCK, R/A HEADER, 2POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions ; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EU 5.0mm Series RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 2POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EU 5.0mm Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EU0270510000G 44AJ9957
Product Name Pluggable Terminal Blocks Terminal Block, R/a Header, 2Pos, Th; Gender Amphenol Anytek
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
IC Socket Adapters - 4546803 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Contact Plating Tin
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
Female Contact with 28 AWG wire, 150mm, double-end - G125-FW20150AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details