ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks EU0270500000G

Description
Pluggable Terminal Blocks 500 TB SOCKET RIGHT
Datasheet
Description
Pluggable Terminal Blocks 500 TB SOCKET RIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - EU0270500000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
EU0270500000G
Pluggable Terminal Blocks EU0270500000G
Pluggable Terminal Blocks 500 TB SOCKET RIGHT

Pluggable Terminal Blocks 500 TB SOCKET RIGHT

Buy Now Datasheet
Terminal Block, R/a Header, 2Pos, Th; Gender Amphenol Anytek - 44AJ9956 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 2Pos, Th; Gender Amphenol Anytek
44AJ9956
Terminal Block, R/a Header, 2Pos, Th; Gender Amphenol Anytek 44AJ9956
TERMINAL BLOCK, R/A HEADER, 2POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions ; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EU 5.0mm Series RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 2POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EU 5.0mm Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EU0270500000G 44AJ9956
Product Name Pluggable Terminal Blocks Terminal Block, R/a Header, 2Pos, Th; Gender Amphenol Anytek
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
IC Socket Adapters - 2651073 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Din 41612 Pcb Connector, Plug, 31Way; Product Range Amphenol Communications Solutions - 06M1036 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details