ANYTEK Technology Corporation Ltd. Terminal Blocks - Headers, Plugs and Sockets ET0301500000G

Description
TERM BLOCK PLUG 3POS STR 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS STR 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 609-3946-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
609-3946-ND
Terminal Blocks - Headers, Plugs and Sockets 609-3946-ND
TERM BLOCK PLUG 3POS STR 7.62MM

TERM BLOCK PLUG 3POS STR 7.62MM

Buy Now Datasheet
Terminal Block, Pluggable, 3Way, 8Awg Rohs Compliant Amphenol Anytek - 33AK8722 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Way, 8Awg Rohs Compliant Amphenol Anytek
33AK8722
Terminal Block, Pluggable, 3Way, 8Awg Rohs Compliant Amphenol Anytek 33AK8722
TERMINAL BLOCK, PLUGGABLE, 3WAY, 8AWG ROHS COMPLIANT: YES

TERMINAL BLOCK, PLUGGABLE, 3WAY, 8AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 609-3946-ND 33AK8722
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 3Way, 8Awg Rohs Compliant Amphenol Anytek
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.214 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2000-2239 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Type 94.82 - Screw terminal (Plate clamp) socket - 9482 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details