Amphenol Corporation Terminal Blocks - ESZP04100 ESZP04100

Description
Manufacturer: Amphenol PCD Win Source Part Number: 1120182-ESZP04100 Packaging: Tray Type: Plug for Unshrouded Header Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 90° Termination Style: Screw - Rising Cage Clamp Voltage - UL: 300V Wire Gauge or Range - AWG: 14-30 AWG Color: Black Contact Mating Finish: Tin Housing Material: Polyamide (PA66), Nylon 6/6 Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Insulation Height: 0.453" (11.50mm) Temperature Range - Operating: -40°C to 110°C Nominal current IN - UL: 12A Wire Strip Length: 4.06-6.10mm Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol PCD Win Source Part Number: 1120182-ESZP04100 Packaging: Tray Type: Plug for Unshrouded Header Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 90° Termination Style: Screw - Rising Cage Clamp Voltage - UL: 300V Wire Gauge or Range - AWG: 14-30 AWG Color: Black Contact Mating Finish: Tin Housing Material: Polyamide (PA66), Nylon 6/6 Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Insulation Height: 0.453" (11.50mm) Temperature Range - Operating: -40°C to 110°C Nominal current IN - UL: 12A Wire Strip Length: 4.06-6.10mm Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - ESZP04100 - 1120182-ESZP04100 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - ESZP04100
1120182-ESZP04100
Terminal Blocks - ESZP04100 1120182-ESZP04100
Manufacturer: Amphenol PCD Win Source Part Number: 1120182-ESZP04100 Packaging: Tray Type: Plug for Unshrouded Header Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 90° Termination Style: Screw - Rising Cage Clamp Voltage - UL: 300V Wire Gauge or Range - AWG: 14-30 AWG Color: Black Contact Mating Finish: Tin Housing Material: Polyamide (PA66), Nylon 6/6 Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Insulation Height: 0.453" (11.50mm) Temperature Range - Operating: -40°C to 110°C Nominal current IN - UL: 12A Wire Strip Length: 4.06-6.10mm Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol PCD
Win Source Part Number: 1120182-ESZP04100
Packaging: Tray
Type: Plug for Unshrouded Header
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Plug Wire Entry: 90°
Termination Style: Screw - Rising Cage Clamp
Voltage - UL: 300V
Wire Gauge or Range - AWG: 14-30 AWG
Color: Black
Contact Mating Finish: Tin
Housing Material: Polyamide (PA66), Nylon 6/6
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.453" (11.50mm)
Temperature Range - Operating: -40°C to 110°C
Nominal current IN - UL: 12A
Wire Strip Length: 4.06-6.10mm
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1120182-ESZP04100
Product Name Terminal Blocks - ESZP04100
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details