Amphenol Corporation Terminal Blocks - ESLT03120 ESLT03120

Description
Manufacturer: Amphenol PCD Win Source Part Number: 139552-ESLT03120 Packaging: Tray Positions Per Level: 3 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Black Features: Interlocking (Side), Mid Wire Entry Level Wire Gauge: 14-30 AWG Housing Material: Polyamide (PA66), Nylon 6/6 Voltage: 300V Mounting: Through Hole Current: 13.5A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Copper Alloy - Tin Plated Clamp Material - Plating: Copper Alloy - Nickel Plated Screw Material - Plating: Copper Alloy - Nickel Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 110°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol PCD Win Source Part Number: 139552-ESLT03120 Packaging: Tray Positions Per Level: 3 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Black Features: Interlocking (Side), Mid Wire Entry Level Wire Gauge: 14-30 AWG Housing Material: Polyamide (PA66), Nylon 6/6 Voltage: 300V Mounting: Through Hole Current: 13.5A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Copper Alloy - Tin Plated Clamp Material - Plating: Copper Alloy - Nickel Plated Screw Material - Plating: Copper Alloy - Nickel Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 110°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - ESLT03120 - 139552-ESLT03120 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - ESLT03120
139552-ESLT03120
Terminal Blocks - ESLT03120 139552-ESLT03120
Manufacturer: Amphenol PCD Win Source Part Number: 139552-ESLT03120 Packaging: Tray Positions Per Level: 3 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Black Features: Interlocking (Side), Mid Wire Entry Level Wire Gauge: 14-30 AWG Housing Material: Polyamide (PA66), Nylon 6/6 Voltage: 300V Mounting: Through Hole Current: 13.5A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Copper Alloy - Tin Plated Clamp Material - Plating: Copper Alloy - Nickel Plated Screw Material - Plating: Copper Alloy - Nickel Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 110°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol PCD
Win Source Part Number: 139552-ESLT03120
Packaging: Tray
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Black
Features: Interlocking (Side), Mid Wire Entry Level
Wire Gauge: 14-30 AWG
Housing Material: Polyamide (PA66), Nylon 6/6
Voltage: 300V
Mounting: Through Hole
Current: 13.5A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Copper Alloy - Tin Plated
Clamp Material - Plating: Copper Alloy - Nickel Plated
Screw Material - Plating: Copper Alloy - Nickel Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 110°C
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 139552-ESLT03120
Product Name Terminal Blocks - ESLT03120
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCS-MG-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details