Win Source Part Number: 1221213-ESBM15200
Category: Connectors, Interconnects>Termin
Series: ESBM
Positions Per Level: 15
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Color: Black
Package: Tray
Wire Gauge: 16-28 AWG
Housing Material: Polyamide (PA66), Nylon 6/6
Voltage: 300 V
Standard Package: 25
Current: 12 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Copper Alloy - Tin Plated
Clamp Material - Plating: Copper Alloy - Nickel Plated
Screw Material - Plating: Copper Alloy - Nickel Plated
Torque - Screw: 0.25 Nm (2.2 Lb-In)
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Amphenol PCD
Base Product Number: ESBM15
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1221213-ESBM15200 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Wire to Board |
| Connector Type | Wire to Board Connector |