Amphenol Industrial Free Hanging, Panel Mount ER43BB11

Description
5 (2 + 3 Power) Position Rectangular Receptacle Connector Nickel
Request a Quote
Description
5 (2 + 3 Power) Position Rectangular Receptacle Connector Nickel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol ePower Connector, Receptacle, 3 Position, 31.75mm, is designed for high-performance applications in hybrid and electric vehicles, as well as utility truck electrical systems. It operates within a voltage range of 800VDC to 1000VDC and supports current ratings from 200A to 500A, utilizing RADSOK® technology for improved amperage handling and reduced resistance. The connector features a compact design, being 40% smaller than traditional EMI shielding cable glands, and incorporates strain relief for jacketed cables. It is rated IP67 for environmental protection and offers excellent vibration resistance. The connector supports crimp, lug, or bus bar terminations and includes two high voltage interlock (HVIL) circuits, making it suitable for demanding industrial and military aerospace applications.

Datasheet Summary
Powered by GS/AI

The Amphenol ePower Connector, Receptacle, 3 Position, 31.75mm, is designed for high-performance applications in hybrid and electric vehicles, as well as utility truck electrical systems. It operates within a voltage range of 800VDC to 1000VDC and supports current ratings from 200A to 500A, utilizing RADSOK® technology for improved amperage handling and reduced resistance. The connector features a compact design, being 40% smaller than traditional EMI shielding cable glands, and incorporates strain relief for jacketed cables. It is rated IP67 for environmental protection and offers excellent vibration resistance. The connector supports crimp, lug, or bus bar terminations and includes two high voltage interlock (HVIL) circuits, making it suitable for demanding industrial and military aerospace applications.

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - ER43BB11-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
ER43BB11-ND
Free Hanging, Panel Mount ER43BB11-ND
5 (2 + 3 Power) Position Rectangular Receptacle Connector Nickel

5 (2 + 3 Power) Position Rectangular Receptacle Connector Nickel

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-ER43BB11
Electronic Connector 316-ER43BB11
CONN RCPT 5POS NICKEL Product overview: ER43BB11 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-ER43BB11 can be used for catalog matching and distributor lookup.

CONN RCPT 5POS NICKEL Product overview: ER43BB11 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-ER43BB11 can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Receptacle, 3 Position, 31.75Mm, Panel; Product Range Amphenol Industrial - 46T9578 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 3 Position, 31.75Mm, Panel; Product Range Amphenol Industrial
46T9578
Connector, Receptacle, 3 Position, 31.75Mm, Panel; Product Range Amphenol Industrial 46T9578
CONNECTOR, RECEPTACLE, 3 POSITION, 31.75MM, PANEL; Product Range:ePower Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Socket; Contact Material:- RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 3 POSITION, 31.75MM, PANEL; Product Range:ePower Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Socket; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ER43BB11-ND 316-ER43BB11 46T9578
Product Name Free Hanging, Panel Mount Electronic Connector Connector, Receptacle, 3 Position, 31.75Mm, Panel; Product Range Amphenol Industrial
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products