Amphenol Industrial Free Hanging, Panel Mount ER42BB11

Description
4 (2 + 2 Power) Position Rectangular Receptacle Connector Nickel
Request a Quote Datasheet
Description
4 (2 + 2 Power) Position Rectangular Receptacle Connector Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - ER42BB11-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
ER42BB11-ND
Free Hanging, Panel Mount ER42BB11-ND
4 (2 + 2 Power) Position Rectangular Receptacle Connector Nickel

4 (2 + 2 Power) Position Rectangular Receptacle Connector Nickel

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-ER42BB11
Electronic Connector 316-ER42BB11
CONN RCPT 4POS NICKEL Product overview: ER42BB11 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-ER42BB11 can be used for catalog matching and distributor lookup.

CONN RCPT 4POS NICKEL Product overview: ER42BB11 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-ER42BB11 can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Receptacle, 2 Position,31.75Mm, Panel; Product Range Amphenol Industrial - 88T7758 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 2 Position,31.75Mm, Panel; Product Range Amphenol Industrial
88T7758
Connector, Receptacle, 2 Position,31.75Mm, Panel; Product Range Amphenol Industrial 88T7758
CONNECTOR, RECEPTACLE, 2 POSITION,31.75MM, PANEL; Product Range:ePower Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:- RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 2 POSITION,31.75MM, PANEL; Product Range:ePower Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ER42BB11-ND 316-ER42BB11 88T7758
Product Name Free Hanging, Panel Mount Electronic Connector Connector, Receptacle, 2 Position,31.75Mm, Panel; Product Range Amphenol Industrial
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing,White - 1381G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-599-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers