Amphenol Industrial Free Hanging, Panel Mount ER23BB11

Description
5 (2 + 3 Power) Position Rectangular Receptacle Connector Nickel
Request a Quote
Description
5 (2 + 3 Power) Position Rectangular Receptacle Connector Nickel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol ePower Connector, Receptacle, 3 Position, 31.75mm, is designed for high-performance applications in hybrid and electric vehicles, as well as utility truck electrical systems. It operates at voltage levels between 800VDC and 1000VDC, with a current rating ranging from 200A to 500A. The connector features RADSOK® technology, which provides higher amperage capacity, reduced thermal rise, and lower resistance, while also minimizing mating force. This receptacle is suitable for crimp, lug, or bus bar termination and has an environmental IP67 rating, ensuring protection against dust and water ingress. It includes integrated EMI shielding and offers excellent vibration resistance, making it ideal for demanding environments. The aluminum shell construction enhances durability, and the connector supports two or three power contacts, allowing for flexible configurations in various applications, including power converters and heavy equipment electrification.

Datasheet Summary
Powered by GS/AI

The Amphenol ePower Connector, Receptacle, 3 Position, 31.75mm, is designed for high-performance applications in hybrid and electric vehicles, as well as utility truck electrical systems. It operates at voltage levels between 800VDC and 1000VDC, with a current rating ranging from 200A to 500A. The connector features RADSOK® technology, which provides higher amperage capacity, reduced thermal rise, and lower resistance, while also minimizing mating force. This receptacle is suitable for crimp, lug, or bus bar termination and has an environmental IP67 rating, ensuring protection against dust and water ingress. It includes integrated EMI shielding and offers excellent vibration resistance, making it ideal for demanding environments. The aluminum shell construction enhances durability, and the connector supports two or three power contacts, allowing for flexible configurations in various applications, including power converters and heavy equipment electrification.

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - ER23BB11-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
ER23BB11-ND
Free Hanging, Panel Mount ER23BB11-ND
5 (2 + 3 Power) Position Rectangular Receptacle Connector Nickel

5 (2 + 3 Power) Position Rectangular Receptacle Connector Nickel

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-ER23BB11
Electronic Connector 436-ER23BB11
Conn Power RCP 3 POS 1.25mm Crimp ST Cable Mount 3 Terminal 3 Port Product overview: ER23BB11 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-ER23BB11 can be used for catalog matching and distributor lookup.

Conn Power RCP 3 POS 1.25mm Crimp ST Cable Mount 3 Terminal 3 Port Product overview: ER23BB11 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-ER23BB11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Receptacle, 3 Position, 31.75Mm, Panel; Product Range Amphenol Industrial - 88T7756 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 3 Position, 31.75Mm, Panel; Product Range Amphenol Industrial
88T7756
Connector, Receptacle, 3 Position, 31.75Mm, Panel; Product Range Amphenol Industrial 88T7756
CONNECTOR, RECEPTACLE, 3 POSITION, 31.75MM, PANEL; Product Range:ePower Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Socket; Contact Material:- RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 3 POSITION, 31.75MM, PANEL; Product Range:ePower Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Socket; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ER23BB11-ND 436-ER23BB11 88T7756
Product Name Free Hanging, Panel Mount Electronic Connector Connector, Receptacle, 3 Position, 31.75Mm, Panel; Product Range Amphenol Industrial
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008414-NFB24LF - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Terminal Blocks - 39.1113 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-1774-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers