Amphenol Industrial Free Hanging, Panel Mount ER22BB11

Description
5 (2 + 3 Power) Position Rectangular Receptacle Connector Nickel
Request a Quote Datasheet
Description
5 (2 + 3 Power) Position Rectangular Receptacle Connector Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - ER22BB11-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
ER22BB11-ND
Free Hanging, Panel Mount ER22BB11-ND
5 (2 + 3 Power) Position Rectangular Receptacle Connector Nickel

5 (2 + 3 Power) Position Rectangular Receptacle Connector Nickel

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-ER22BB11
Electronic Connector 436-ER22BB11
Conn Power RCP 2 POS 1.25mm Crimp ST Cable Mount 2 Terminal 2 Port Product overview: ER22BB11 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-ER22BB11 can be used for catalog matching and distributor lookup.

Conn Power RCP 2 POS 1.25mm Crimp ST Cable Mount 2 Terminal 2 Port Product overview: ER22BB11 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-ER22BB11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Receptacle, 2 Position, 200A, Panel; Product Range Amphenol Industrial - 88T7754 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 2 Position, 200A, Panel; Product Range Amphenol Industrial
88T7754
Connector, Receptacle, 2 Position, 200A, Panel; Product Range Amphenol Industrial 88T7754
CONNECTOR, RECEPTACLE, 2 POSITION, 200A, PANEL; Product Range:ePower Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:-; IP Rating:IP67RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 2 POSITION, 200A, PANEL; Product Range:ePower Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:-; IP Rating:IP67RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ER22BB11-ND 436-ER22BB11 88T7754
Product Name Free Hanging, Panel Mount Electronic Connector Connector, Receptacle, 2 Position, 200A, Panel; Product Range Amphenol Industrial
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-4917-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers