Amphenol Industrial Free Hanging, Panel Mount EP223511

Description
5 (2 + 3 Power) Position Rectangular Plug Connector Crimp Nickel
Request a Quote Datasheet
Description
5 (2 + 3 Power) Position Rectangular Plug Connector Crimp Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - EP223511-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
EP223511-ND
Free Hanging, Panel Mount EP223511-ND
5 (2 + 3 Power) Position Rectangular Plug Connector Crimp Nickel

5 (2 + 3 Power) Position Rectangular Plug Connector Crimp Nickel

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-EP223511
Electronic Connector 316-EP223511
CONN PLUG 5POS CRIMP NICKEL Product overview: EP223511 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-EP223511 can be used for catalog matching and distributor lookup.

CONN PLUG 5POS CRIMP NICKEL Product overview: EP223511 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-EP223511 can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Plug, 2 Position, 31.75Mm, Cable; Product Range Amphenol Industrial - 88T7753 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 2 Position, 31.75Mm, Cable; Product Range Amphenol Industrial
88T7753
Connector, Plug, 2 Position, 31.75Mm, Cable; Product Range Amphenol Industrial 88T7753
CONNECTOR, PLUG, 2 POSITION, 31.75MM, CABLE; Product Range:ePower Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Aluminium Body RoHS Compliant: Yes

CONNECTOR, PLUG, 2 POSITION, 31.75MM, CABLE; Product Range:ePower Series; Automotive Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Aluminium Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EP223511-ND 316-EP223511 88T7753
Product Name Free Hanging, Panel Mount Electronic Connector Connector, Plug, 2 Position, 31.75Mm, Cable; Product Range Amphenol Industrial
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data