4 Position Circular Connector Receptacle, Male Pins Solder Cup
4-Pin Audio/RCA Connector, Male, Solder, 660V, 20A Product overview: EP-4-14 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 660V, 20A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 660V, 20A, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-EP-4-14 can be used for catalog matching and distributor lookup.
METAL PANEL MOUNT ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | EP-4-14 | 889-EP-4-14-ND | 377-EP-4-14 | 02AH1686 |
| Product Name | Circular Connector Assemblies | 660V 20A Electronic Connector | Metal Panel Mount Rohs Compliant Amphenol Sine/tuchel | |
| Connector Type | Circular / Cylindrical Connectors | |||
| Mounting | Panel Mount | |||
| Current Rating | 20.0 amps | 20.0 amps |