Amphenol Corporation Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Amphenol Anytek EO0801000000G

Description
TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Amphenol Anytek - 44AJ9955 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Amphenol Anytek
44AJ9955
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Amphenol Anytek 44AJ9955
TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:5mm; No. of Positions:8Positions; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site
Pluggable Terminal Blocks - EO0801000000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
EO0801000000G
Pluggable Terminal Blocks EO0801000000G
Pluggable Terminal Blocks TB PLU PLU 2-BEAM

Pluggable Terminal Blocks TB PLU PLU 2-BEAM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 44AJ9955 EO0801000000G
Product Name Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Amphenol Anytek Pluggable Terminal Blocks
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7692-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-11A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers