ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks EO0301000000G

Description
Pluggable Terminal Blocks TB PLU PLU 2-BEAM
Datasheet
Description
Pluggable Terminal Blocks TB PLU PLU 2-BEAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - EO0301000000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
EO0301000000G
Pluggable Terminal Blocks EO0301000000G
Pluggable Terminal Blocks TB PLU PLU 2-BEAM

Pluggable Terminal Blocks TB PLU PLU 2-BEAM

Buy Now Datasheet
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Amphenol Anytek - 44AJ9953 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Amphenol Anytek
44AJ9953
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Amphenol Anytek 44AJ9953
TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EO0301000000G 44AJ9953
Product Name Pluggable Terminal Blocks Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Amphenol Anytek
Terminal Block Type Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.83 - Screw terminal (Box clamp) socket - 9083 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Through terminal block - 2002-1404 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers