ANYTEK Technology Corporation Ltd. Terminal Blocks - Headers, Plugs and Sockets EO0201000000G

Description
TERM BLOCK PLUG 2POS 90DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS 90DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - EO0201000000G-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
EO0201000000G-ND
Terminal Blocks - Headers, Plugs and Sockets EO0201000000G-ND
TERM BLOCK PLUG 2POS 90DEG 5MM

TERM BLOCK PLUG 2POS 90DEG 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - EO0201000000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
EO0201000000G
Pluggable Terminal Blocks EO0201000000G
Pluggable Terminal Blocks TB PLU PLU 2-BEAM

Pluggable Terminal Blocks TB PLU PLU 2-BEAM

Buy Now Datasheet
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Amphenol Anytek - 44AJ9952 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Amphenol Anytek
44AJ9952
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Amphenol Anytek 44AJ9952
TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number EO0201000000G-ND EO0201000000G 44AJ9952
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Amphenol Anytek
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.004 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Through terminal block - 2001-1401/000-053 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Type 96.72 - Screw terminal (Plate clamp) socket - 9672 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details