Amphenol Corporation RF Antennas EMB-910004

Description
"WIFI EMBEDDED 2.4/5GHZ 6"" UFL"
Request a Quote Datasheet
Description
"WIFI EMBEDDED 2.4/5GHZ 6"" UFL"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-EMB-910004-ND - DigiKey
Thief River Falls, MN, United States
"WIFI EMBEDDED 2.4/5GHZ 6"" UFL"

"WIFI EMBEDDED 2.4/5GHZ 6"" UFL"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-EMB-910004-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 to 5512.0 MHz
Gain 2 to 2.8 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-001 - Quarktwin Technology Ltd.
Specs
Applications 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Technology Type Chip
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers