Amphenol Corporation RF Antennas EMB-910003

Description
"WIFI EMBEDDED 2.4/5/6GHZ 6"" UFL"
Request a Quote Datasheet
Description
"WIFI EMBEDDED 2.4/5/6GHZ 6"" UFL"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-EMB-910003-ND - DigiKey
Thief River Falls, MN, United States
"WIFI EMBEDDED 2.4/5/6GHZ 6"" UFL"

"WIFI EMBEDDED 2.4/5/6GHZ 6"" UFL"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-EMB-910003-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 2.4 to 3.7 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details