Amphenol Corporation Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets EM2071520000G

Description
Win Source Part Number: 1187297-EM2071520000 G Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: EM Type: Plug, Female Sockets Number of Positions: 20 Positions Per Level: 20 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 45° Termination Style: Screw Current - UL: 20 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-22 AWG Color: Green Contact Mating Finish: Tin Features: Mating Flange, Retention Latches (Non-Wire Side) Package: Bulk Contact Material: Copper Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 20 Torque - Screw: 0.45 Nm (4.0 Lb-In) Screw Size: M3 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.638" (16.20mm) Temperature Range - Operating: -40°C ~ 115°C Wire Strip Length: 7-8mm ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Amphenol Anytek Other Names: EM20715200J0G,EM2071 5200J0G-ND Base Product Number: EM20
Request a Quote Datasheet
Description
Win Source Part Number: 1187297-EM2071520000 G Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: EM Type: Plug, Female Sockets Number of Positions: 20 Positions Per Level: 20 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 45° Termination Style: Screw Current - UL: 20 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-22 AWG Color: Green Contact Mating Finish: Tin Features: Mating Flange, Retention Latches (Non-Wire Side) Package: Bulk Contact Material: Copper Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 20 Torque - Screw: 0.45 Nm (4.0 Lb-In) Screw Size: M3 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.638" (16.20mm) Temperature Range - Operating: -40°C ~ 115°C Wire Strip Length: 7-8mm ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Amphenol Anytek Other Names: EM20715200J0G,EM2071 5200J0G-ND Base Product Number: EM20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1187297-EM2071520000G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1187297-EM2071520000G
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1187297-EM2071520000G
Win Source Part Number: 1187297-EM2071520000 G Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: EM Type: Plug, Female Sockets Number of Positions: 20 Positions Per Level: 20 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 45° Termination Style: Screw Current - UL: 20 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-22 AWG Color: Green Contact Mating Finish: Tin Features: Mating Flange, Retention Latches (Non-Wire Side) Package: Bulk Contact Material: Copper Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 20 Torque - Screw: 0.45 Nm (4.0 Lb-In) Screw Size: M3 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.638" (16.20mm) Temperature Range - Operating: -40°C ~ 115°C Wire Strip Length: 7-8mm ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Amphenol Anytek Other Names: EM20715200J0G,EM2071 5200J0G-ND Base Product Number: EM20

Win Source Part Number: 1187297-EM2071520000G
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: EM
Type: Plug, Female Sockets
Number of Positions: 20
Positions Per Level: 20
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Plug Wire Entry: 45°
Termination Style: Screw
Current - UL: 20 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 12-22 AWG
Color: Green
Contact Mating Finish: Tin
Features: Mating Flange, Retention Latches (Non-Wire Side)
Package: Bulk
Contact Material: Copper
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Standard Package: 20
Torque - Screw: 0.45 Nm (4.0 Lb-In)
Screw Size: M3
Mounting Type: Free Hanging (In-Line)
Insulation Height: 0.638" (16.20mm)
Temperature Range - Operating: -40°C ~ 115°C
Wire Strip Length: 7-8mm
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Amphenol Anytek
Other Names: EM20715200J0G,EM20715200J0G-ND
Base Product Number: EM20

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1187297-EM2071520000G
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Conn, R/a Header, 8Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9765 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
IC Socket Adapters - 4546803 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Contact Plating Tin
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details