ANYTEK Technology Corporation Ltd. Terminal Blocks - EM16715000J0G EM16715000J0G

Description
Manufacturer: Amphenol Anytek Win Source Part Number: 104845-EM16715000J0G Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 16 Positions Per Level: 16 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 45° Termination Style: Screw Voltage - UL: 300V Wire Gauge or Range - AWG: 12-22 AWG Color: Green Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Screw Size: M3 Categories: Connectors, Interconnects Status: Active Insulation Height: 0.638" (16.20mm) Temperature Range - Operating: -40°C to 115°C Nominal current IN - UL: 20A Wire Strip Length: 7-8mm Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol Anytek Win Source Part Number: 104845-EM16715000J0G Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 16 Positions Per Level: 16 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 45° Termination Style: Screw Voltage - UL: 300V Wire Gauge or Range - AWG: 12-22 AWG Color: Green Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Screw Size: M3 Categories: Connectors, Interconnects Status: Active Insulation Height: 0.638" (16.20mm) Temperature Range - Operating: -40°C to 115°C Nominal current IN - UL: 20A Wire Strip Length: 7-8mm Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - EM16715000J0G - 104845-EM16715000J0G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - EM16715000J0G
104845-EM16715000J0G
Terminal Blocks - EM16715000J0G 104845-EM16715000J0G
Manufacturer: Amphenol Anytek Win Source Part Number: 104845-EM16715000J0G Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 16 Positions Per Level: 16 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 45° Termination Style: Screw Voltage - UL: 300V Wire Gauge or Range - AWG: 12-22 AWG Color: Green Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Screw Size: M3 Categories: Connectors, Interconnects Status: Active Insulation Height: 0.638" (16.20mm) Temperature Range - Operating: -40°C to 115°C Nominal current IN - UL: 20A Wire Strip Length: 7-8mm Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Anytek
Win Source Part Number: 104845-EM16715000J0G
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 16
Positions Per Level: 16
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Plug Wire Entry: 45°
Termination Style: Screw
Voltage - UL: 300V
Wire Gauge or Range - AWG: 12-22 AWG
Color: Green
Contact Mating Finish: Tin
Features: Retention Latches (Non-Wire Side)
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Screw Size: M3
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.638" (16.20mm)
Temperature Range - Operating: -40°C to 115°C
Nominal current IN - UL: 20A
Wire Strip Length: 7-8mm
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Em- 5.0- 16P Green ; W/o Flange
Chicago, IL, United States
Em- 5.0- 16P Green ; W/o Flange "-"zinc B/m Clamp With Ni Plated Wire Guard Bright Tin- Plated Nl66 @ Mark Amphenol Anytek
33X4600
Em- 5.0- 16P Green ; W/o Flange "-"zinc B/m Clamp With Ni Plated Wire Guard Bright Tin- Plated Nl66 @ Mark Amphenol Anytek 33X4600
EM- 5.0- 16P Green ; W/O Flange "-"zinc B/M clamp with Ni Plated Wire guard bright tin- plated NL66 @ MARK

EM- 5.0- 16P Green ; W/O Flange "-"zinc B/M clamp with Ni Plated Wire guard bright tin- plated NL66 @ MARK

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 104845-EM16715000J0G 33X4600
Product Name Terminal Blocks - EM16715000J0G Em- 5.0- 16P Green ; W/o Flange "-"zinc B/m Clamp With Ni Plated Wire Guard Bright Tin- Plated Nl66 @ Mark Amphenol Anytek
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
PC Pin, Single Post Connectors - 36-1210-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
3 suppliers
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details