Amphenol Corporation Terminal Blocks - Headers, Plugs and Sockets - ELVT12500 ELVT12500

Description
Manufacturer: Amphenol PCD Win Source Part Number: 784752-ELVT12500 Series: ELVT Packaging: Tray Type: Plug, Female Sockets Number of Positions: 12 Positions Per Level: 12 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 90° Termination Style: Screw - Rising Cage Clamp Current - UL: 12A Voltage - UL: 300V Wire Gauge or Range - AWG: 16-28 AWG Color: Black Operating Temperature Range: 125°C Contact Mating Finish: Tin Contact Material: Copper Alloy Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Torque - Screw: 0.25 Nm (2.2 Lb-In) Family Name: ELVT Categories: Connectors, Interconnects Insulation Height: 0.738" (18.75mm) Wire Strip Length: 6.35mm Alternative Parts (Cross-Reference): 39513-8012; 5449623; 39513-8312; EDZ1710/12; Introduction Date: February 09, 2006 ECCN: EAR99 Country of Origin: China, Germany, Mexico, United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol PCD Win Source Part Number: 784752-ELVT12500 Series: ELVT Packaging: Tray Type: Plug, Female Sockets Number of Positions: 12 Positions Per Level: 12 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 90° Termination Style: Screw - Rising Cage Clamp Current - UL: 12A Voltage - UL: 300V Wire Gauge or Range - AWG: 16-28 AWG Color: Black Operating Temperature Range: 125°C Contact Mating Finish: Tin Contact Material: Copper Alloy Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Torque - Screw: 0.25 Nm (2.2 Lb-In) Family Name: ELVT Categories: Connectors, Interconnects Insulation Height: 0.738" (18.75mm) Wire Strip Length: 6.35mm Alternative Parts (Cross-Reference): 39513-8012; 5449623; 39513-8312; EDZ1710/12; Introduction Date: February 09, 2006 ECCN: EAR99 Country of Origin: China, Germany, Mexico, United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - ELVT12500 - 784752-ELVT12500 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Headers, Plugs and Sockets - ELVT12500
784752-ELVT12500
Terminal Blocks - Headers, Plugs and Sockets - ELVT12500 784752-ELVT12500
Manufacturer: Amphenol PCD Win Source Part Number: 784752-ELVT12500 Series: ELVT Packaging: Tray Type: Plug, Female Sockets Number of Positions: 12 Positions Per Level: 12 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 90° Termination Style: Screw - Rising Cage Clamp Current - UL: 12A Voltage - UL: 300V Wire Gauge or Range - AWG: 16-28 AWG Color: Black Operating Temperature Range: 125°C Contact Mating Finish: Tin Contact Material: Copper Alloy Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Torque - Screw: 0.25 Nm (2.2 Lb-In) Family Name: ELVT Categories: Connectors, Interconnects Insulation Height: 0.738" (18.75mm) Wire Strip Length: 6.35mm Alternative Parts (Cross-Reference): 39513-8012; 5449623; 39513-8312; EDZ1710/12; Introduction Date: February 09, 2006 ECCN: EAR99 Country of Origin: China, Germany, Mexico, United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol PCD
Win Source Part Number: 784752-ELVT12500
Series: ELVT
Packaging: Tray
Type: Plug, Female Sockets
Number of Positions: 12
Positions Per Level: 12
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Plug Wire Entry: 90°
Termination Style: Screw - Rising Cage Clamp
Current - UL: 12A
Voltage - UL: 300V
Wire Gauge or Range - AWG: 16-28 AWG
Color: Black
Operating Temperature Range: 125°C
Contact Mating Finish: Tin
Contact Material: Copper Alloy
Housing Material: Polyamide (PA46), Nylon 4/6
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Torque - Screw: 0.25 Nm (2.2 Lb-In)
Family Name: ELVT
Categories: Connectors, Interconnects
Insulation Height: 0.738" (18.75mm)
Wire Strip Length: 6.35mm
Alternative Parts (Cross-Reference): 39513-8012; 5449623; 39513-8312; EDZ1710/12;
Introduction Date: February 09, 2006
ECCN: EAR99
Country of Origin: China, Germany, Mexico, United States of America
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 784752-ELVT12500
Product Name Terminal Blocks - Headers, Plugs and Sockets - ELVT12500
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm M39029 Size 12 Socket - 190867 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
View Details