Amphenol Corporation Connectors ELVT04600

Description
RF Connector
Request a Quote
Description
RF Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors
ELVT04600
Connectors ELVT04600
RF Connector

RF Connector

Buy Now
Modular Terminal Block, 12A, 1 Row(S), 1 Deck(S) Amphenol Pcd - 01AK0332 - Newark, An Avnet Company
Chicago, IL, United States
Modular Terminal Block, 12A, 1 Row(S), 1 Deck(S) Amphenol Pcd
01AK0332
Modular Terminal Block, 12A, 1 Row(S), 1 Deck(S) Amphenol Pcd 01AK0332
MODULAR TERMINAL BLOCK, 12A, 1 ROW(S), 1 DECK(S)

MODULAR TERMINAL BLOCK, 12A, 1 ROW(S), 1 DECK(S)

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number ELVT04600 01AK0332
Product Name Connectors Modular Terminal Block, 12A, 1 Row(S), 1 Deck(S) Amphenol Pcd
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 12.500 GHz
View Details
RF Connectors - 1051114-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
Cable Connectors - NCS-MCB-R1500-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details