Amphenol Corporation Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets ELVP22100

Description
Win Source Part Number: 1181004-ELVP22100 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: ELVP Type: Plug, Female Sockets Number of Positions: 22 Positions Per Level: 22 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Current - UL: 12 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 16-28 AWG Color: Black Contact Mating Finish: Tin Package: Tray Contact Material: Copper Alloy Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Standard Package: 25 Torque - Screw: 0.25 Nm (2.2 Lb-In) Mounting Type: Free Hanging (In-Line) Insulation Height: 0.437" (11.10mm) Temperature Range - Operating: 125°C Wire Strip Length: 6.35mm ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol PCD Base Product Number: ELVP221
Request a Quote Datasheet
Description
Win Source Part Number: 1181004-ELVP22100 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: ELVP Type: Plug, Female Sockets Number of Positions: 22 Positions Per Level: 22 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Current - UL: 12 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 16-28 AWG Color: Black Contact Mating Finish: Tin Package: Tray Contact Material: Copper Alloy Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Standard Package: 25 Torque - Screw: 0.25 Nm (2.2 Lb-In) Mounting Type: Free Hanging (In-Line) Insulation Height: 0.437" (11.10mm) Temperature Range - Operating: 125°C Wire Strip Length: 6.35mm ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol PCD Base Product Number: ELVP221
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1181004-ELVP22100 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1181004-ELVP22100
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1181004-ELVP22100
Win Source Part Number: 1181004-ELVP22100 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: ELVP Type: Plug, Female Sockets Number of Positions: 22 Positions Per Level: 22 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Current - UL: 12 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 16-28 AWG Color: Black Contact Mating Finish: Tin Package: Tray Contact Material: Copper Alloy Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Standard Package: 25 Torque - Screw: 0.25 Nm (2.2 Lb-In) Mounting Type: Free Hanging (In-Line) Insulation Height: 0.437" (11.10mm) Temperature Range - Operating: 125°C Wire Strip Length: 6.35mm ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol PCD Base Product Number: ELVP221

Win Source Part Number: 1181004-ELVP22100
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: ELVP
Type: Plug, Female Sockets
Number of Positions: 22
Positions Per Level: 22
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Plug Wire Entry: 180°
Termination Style: Screw - Rising Cage Clamp
Current - UL: 12 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 16-28 AWG
Color: Black
Contact Mating Finish: Tin
Package: Tray
Contact Material: Copper Alloy
Housing Material: Polyamide (PA46), Nylon 4/6
Material Flammability Rating: UL94 V-0
Standard Package: 25
Torque - Screw: 0.25 Nm (2.2 Lb-In)
Mounting Type: Free Hanging (In-Line)
Insulation Height: 0.437" (11.10mm)
Temperature Range - Operating: 125°C
Wire Strip Length: 6.35mm
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Amphenol PCD
Base Product Number: ELVP221

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1181004-ELVP22100
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Backplane, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8888 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
Headers & Wire Housings - 102159-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
IC Sockets - 2272201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details