Amphenol Corporation Terminal Blocks - ELVP21100 ELVP21100

Description
Manufacturer: Amphenol PCD Win Source Part Number: 1117591-ELVP21100 Packaging: Tray Type: Plug, Female Sockets Number of Positions: 21 Positions Per Level: 21 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Voltage - UL: 300V Wire Gauge or Range - AWG: 16-28 AWG Color: Black Contact Mating Finish: Tin Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Insulation Height: 0.437" (11.10mm) Temperature Range - Operating: 125°C Nominal current IN - UL: 12A Wire Strip Length: 6.35mm Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Amphenol PCD Win Source Part Number: 1117591-ELVP21100 Packaging: Tray Type: Plug, Female Sockets Number of Positions: 21 Positions Per Level: 21 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Voltage - UL: 300V Wire Gauge or Range - AWG: 16-28 AWG Color: Black Contact Mating Finish: Tin Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Insulation Height: 0.437" (11.10mm) Temperature Range - Operating: 125°C Nominal current IN - UL: 12A Wire Strip Length: 6.35mm Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - ELVP21100 - 1117591-ELVP21100 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - ELVP21100
1117591-ELVP21100
Terminal Blocks - ELVP21100 1117591-ELVP21100
Manufacturer: Amphenol PCD Win Source Part Number: 1117591-ELVP21100 Packaging: Tray Type: Plug, Female Sockets Number of Positions: 21 Positions Per Level: 21 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Voltage - UL: 300V Wire Gauge or Range - AWG: 16-28 AWG Color: Black Contact Mating Finish: Tin Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Insulation Height: 0.437" (11.10mm) Temperature Range - Operating: 125°C Nominal current IN - UL: 12A Wire Strip Length: 6.35mm Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Amphenol PCD
Win Source Part Number: 1117591-ELVP21100
Packaging: Tray
Type: Plug, Female Sockets
Number of Positions: 21
Positions Per Level: 21
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Plug Wire Entry: 180°
Termination Style: Screw - Rising Cage Clamp
Voltage - UL: 300V
Wire Gauge or Range - AWG: 16-28 AWG
Color: Black
Contact Mating Finish: Tin
Housing Material: Polyamide (PA46), Nylon 4/6
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.437" (11.10mm)
Temperature Range - Operating: 125°C
Nominal current IN - UL: 12A
Wire Strip Length: 6.35mm
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1117591-ELVP21100
Product Name Terminal Blocks - ELVP21100
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8714D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details