Amphenol Corporation OEM Parts - OEM Parts (C - E) - ELVH08520 ELVH08520

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984081-ELVH08520 Packaging: Bulk Pitch: 3.81 mm Number of Rows: 1 Termination: Solder Contact Material: Brass Number of Contacts: 8 Length: 31.29 mm Housing Material: Polyamide Orientation: Straight Contact Plating: Gold Housing Color: Green Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Depth: 6.93 mm RoHS: Compliant Radiation Hardening: No Max Current Rating: 12 A
Request a Quote
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984081-ELVH08520 Packaging: Bulk Pitch: 3.81 mm Number of Rows: 1 Termination: Solder Contact Material: Brass Number of Contacts: 8 Length: 31.29 mm Housing Material: Polyamide Orientation: Straight Contact Plating: Gold Housing Color: Green Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Depth: 6.93 mm RoHS: Compliant Radiation Hardening: No Max Current Rating: 12 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - ELVH08520 - 984081-ELVH08520 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - ELVH08520
984081-ELVH08520
OEM Parts - OEM Parts (C - E) - ELVH08520 984081-ELVH08520
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984081-ELVH08520 Packaging: Bulk Pitch: 3.81 mm Number of Rows: 1 Termination: Solder Contact Material: Brass Number of Contacts: 8 Length: 31.29 mm Housing Material: Polyamide Orientation: Straight Contact Plating: Gold Housing Color: Green Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Depth: 6.93 mm RoHS: Compliant Radiation Hardening: No Max Current Rating: 12 A

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984081-ELVH08520
Packaging: Bulk
Pitch: 3.81 mm
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Number of Contacts: 8
Length: 31.29 mm
Housing Material: Polyamide
Orientation: Straight
Contact Plating: Gold
Housing Color: Green
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Depth: 6.93 mm
RoHS: Compliant
Radiation Hardening: No
Max Current Rating: 12 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 984081-ELVH08520
Product Name OEM Parts - OEM Parts (C - E) - ELVH08520
Unlock Full Specs
to access all available technical data