"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
Manufacturer: Amphenol PCD
Win Source Part Number: 129071-ELVH08100
Packaging: Tray
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 8
Positions Per Level: 8
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Voltage - UL: 300V
Color: Black
Contact Mating Finish: Tin
Housing Material: Polyamide (PA46), Nylon 4/6
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.273" (6.93mm)
Temperature Range - Operating: 125°C
Nominal current IN - UL: 12A
Contact Tail Length: 0.138" (3.50mm)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | ELVH08100-ND | 129071-ELVH08100 |
| Product Name | Headers, Plugs and Sockets | Terminal Blocks - ELVH08100 |
| Connector Type | Header Connector |