Amphenol Corporation Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets ELVH07500

Description
Win Source Part Number: 1126731-ELVH07500 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: ELVH Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 7 Positions Per Level: 7 Number of Levels: 1 Pitch: 0.150" (3.81mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 12 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Package: Tray Contact Material: Brass Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Standard Package: 25 Mounting Type: Through Hole Insulation Height: 0.360" (9.14mm) Temperature Range - Operating: 125°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol PCD Base Product Number: ELVH075
Request a Quote Datasheet
Description
Win Source Part Number: 1126731-ELVH07500 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: ELVH Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 7 Positions Per Level: 7 Number of Levels: 1 Pitch: 0.150" (3.81mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 12 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Package: Tray Contact Material: Brass Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Standard Package: 25 Mounting Type: Through Hole Insulation Height: 0.360" (9.14mm) Temperature Range - Operating: 125°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol PCD Base Product Number: ELVH075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1126731-ELVH07500 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1126731-ELVH07500
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1126731-ELVH07500
Win Source Part Number: 1126731-ELVH07500 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: ELVH Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 7 Positions Per Level: 7 Number of Levels: 1 Pitch: 0.150" (3.81mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 12 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Package: Tray Contact Material: Brass Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Standard Package: 25 Mounting Type: Through Hole Insulation Height: 0.360" (9.14mm) Temperature Range - Operating: 125°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol PCD Base Product Number: ELVH075

Win Source Part Number: 1126731-ELVH07500
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: ELVH
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 7
Positions Per Level: 7
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Header Orientation: Vertical
Termination Style: Solder
Current - UL: 12 A
Voltage - UL: 300 V
Color: Black
Contact Mating Finish: Tin
Package: Tray
Contact Material: Brass
Housing Material: Polyamide (PA46), Nylon 4/6
Material Flammability Rating: UL94 V-0
Standard Package: 25
Mounting Type: Through Hole
Insulation Height: 0.360" (9.14mm)
Temperature Range - Operating: 125°C
Contact Tail Length: 0.138" (3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Amphenol PCD
Base Product Number: ELVH075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1126731-ELVH07500
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Headers & Wire Housings - 103058-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details