Amphenol Corporation Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets ELVH05500

Description
Win Source Part Number: 1154503-ELVH05500 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: ELVH Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.150" (3.81mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 12 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Package: Tray Contact Material: Brass Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Standard Package: 25 Mounting Type: Through Hole Insulation Height: 0.360" (9.14mm) Temperature Range - Operating: 125°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol PCD Base Product Number: ELVH055
Request a Quote Datasheet
Description
Win Source Part Number: 1154503-ELVH05500 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: ELVH Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.150" (3.81mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 12 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Package: Tray Contact Material: Brass Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Standard Package: 25 Mounting Type: Through Hole Insulation Height: 0.360" (9.14mm) Temperature Range - Operating: 125°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol PCD Base Product Number: ELVH055
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1154503-ELVH05500 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1154503-ELVH05500
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1154503-ELVH05500
Win Source Part Number: 1154503-ELVH05500 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: ELVH Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.150" (3.81mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 12 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Package: Tray Contact Material: Brass Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Standard Package: 25 Mounting Type: Through Hole Insulation Height: 0.360" (9.14mm) Temperature Range - Operating: 125°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol PCD Base Product Number: ELVH055

Win Source Part Number: 1154503-ELVH05500
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: ELVH
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 5
Positions Per Level: 5
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Header Orientation: Vertical
Termination Style: Solder
Current - UL: 12 A
Voltage - UL: 300 V
Color: Black
Contact Mating Finish: Tin
Package: Tray
Contact Material: Brass
Housing Material: Polyamide (PA46), Nylon 4/6
Material Flammability Rating: UL94 V-0
Standard Package: 25
Mounting Type: Through Hole
Insulation Height: 0.360" (9.14mm)
Temperature Range - Operating: 125°C
Contact Tail Length: 0.138" (3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Amphenol PCD
Base Product Number: ELVH055

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1154503-ELVH05500
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103240-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Array High Speed Test - DaVinci 112: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 80 milliohms
View Details
DDR4 Ultra Low Profile - 10129206-1010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details