Amphenol Corporation Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets ELVH02500

Description
Win Source Part Number: 1136364-ELVH02500 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: ELVH Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.150" (3.81mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 12 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Package: Tray Contact Material: Brass Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Standard Package: 25 Mounting Type: Through Hole Insulation Height: 0.360" (9.14mm) Temperature Range - Operating: 125°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol PCD Base Product Number: ELVH025
Request a Quote Datasheet
Description
Win Source Part Number: 1136364-ELVH02500 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: ELVH Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.150" (3.81mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 12 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Package: Tray Contact Material: Brass Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Standard Package: 25 Mounting Type: Through Hole Insulation Height: 0.360" (9.14mm) Temperature Range - Operating: 125°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol PCD Base Product Number: ELVH025
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1136364-ELVH02500 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1136364-ELVH02500
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1136364-ELVH02500
Win Source Part Number: 1136364-ELVH02500 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: ELVH Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.150" (3.81mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 12 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Package: Tray Contact Material: Brass Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Standard Package: 25 Mounting Type: Through Hole Insulation Height: 0.360" (9.14mm) Temperature Range - Operating: 125°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol PCD Base Product Number: ELVH025

Win Source Part Number: 1136364-ELVH02500
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: ELVH
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 2
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Header Orientation: Vertical
Termination Style: Solder
Current - UL: 12 A
Voltage - UL: 300 V
Color: Black
Contact Mating Finish: Tin
Package: Tray
Contact Material: Brass
Housing Material: Polyamide (PA46), Nylon 4/6
Material Flammability Rating: UL94 V-0
Standard Package: 25
Mounting Type: Through Hole
Insulation Height: 0.360" (9.14mm)
Temperature Range - Operating: 125°C
Contact Tail Length: 0.138" (3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Amphenol PCD
Base Product Number: ELVH025

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1136364-ELVH02500
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
D-Sub Standard Board Mount - D37S13A4PL00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details