Amphenol Corporation Pressure Sensor, Diff, 30Psi, Spi; Operating Pressure Max Amphenol All Sensors ELVH-030D-HKNJ-C-NSA5

Description
PRESSURE SENSOR, DIFF, 30PSI, SPI; Operating Pressure Max:30psi; Sensor Output:SPI; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Single Axial Barbless; Supply Current:-; Product Range:CoBeam ELVH Series RoHS Compliant: Yes
Description
PRESSURE SENSOR, DIFF, 30PSI, SPI; Operating Pressure Max:30psi; Sensor Output:SPI; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Single Axial Barbless; Supply Current:-; Product Range:CoBeam ELVH Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Diff, 30Psi, Spi; Operating Pressure Max Amphenol All Sensors - 37AJ8194 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Diff, 30Psi, Spi; Operating Pressure Max Amphenol All Sensors
37AJ8194
Pressure Sensor, Diff, 30Psi, Spi; Operating Pressure Max Amphenol All Sensors 37AJ8194
PRESSURE SENSOR, DIFF, 30PSI, SPI; Operating Pressure Max:30psi; Sensor Output:SPI; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Single Axial Barbless; Supply Current:-; Product Range:CoBeam ELVH Series RoHS Compliant: Yes

PRESSURE SENSOR, DIFF, 30PSI, SPI; Operating Pressure Max:30psi; Sensor Output:SPI; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Single Axial Barbless; Supply Current:-; Product Range:CoBeam ELVH Series RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Pressure Sensors, Transducers - ELVH-030D-HKNJ-C-NSA5 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
ELVH-030D-HKNJ-C-NSA5
Sensors, Transducers - Pressure Sensors, Transducers ELVH-030D-HKNJ-C-NSA5
SENSOR 30.02PSID 0.11 14BIT

SENSOR 30.02PSID 0.11 14BIT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors
Product Number 37AJ8194 ELVH-030D-HKNJ-C-NSA5
Product Name Pressure Sensor, Diff, 30Psi, Spi; Operating Pressure Max Amphenol All Sensors Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor; Sensor or Transducer Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 1752195 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Media Gas; Air, gas
View Details
Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details