PRESSURE SENSOR, DIFF, 5PSI, ANALOG; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Radial Barbed; Supply Current:2.7mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 37AJ8176 |
| Product Name | Pressure Sensor, Diff, 5Psi, Analog; Operating Pressure Max Amphenol All Sensors |
| Device Category | Sensor; Sensor or Transducer |