Amphenol Corporation Pressure Sensor, Diff, 5Psi, Analog; Operating Pressure Max Amphenol All Sensors ELVH-005D-HNNH-C-NAA5

Description
PRESSURE SENSOR, DIFF, 5PSI, ANALOG; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:No Port; Supply Current:2.7mA; Product Range:CoBeam ELVH Series RoHS Compliant: Yes
Description
PRESSURE SENSOR, DIFF, 5PSI, ANALOG; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:No Port; Supply Current:2.7mA; Product Range:CoBeam ELVH Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Diff, 5Psi, Analog; Operating Pressure Max Amphenol All Sensors - 37AJ8232 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Diff, 5Psi, Analog; Operating Pressure Max Amphenol All Sensors
37AJ8232
Pressure Sensor, Diff, 5Psi, Analog; Operating Pressure Max Amphenol All Sensors 37AJ8232
PRESSURE SENSOR, DIFF, 5PSI, ANALOG; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:No Port; Supply Current:2.7mA; Product Range:CoBeam ELVH Series RoHS Compliant: Yes

PRESSURE SENSOR, DIFF, 5PSI, ANALOG; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:No Port; Supply Current:2.7mA; Product Range:CoBeam ELVH Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8232
Product Name Pressure Sensor, Diff, 5Psi, Analog; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 1752231 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Media Gas; Air
View Details
Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MPT40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details