Amphenol Corporation Terminal Blocks - ELVD26100 ELVD26100

Description
Manufacturer: Amphenol PCD Win Source Part Number: 1032134-ELVD26100 Packaging: Tray Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 26 Positions Per Level: 13 Number of Levels: 2 Pitch: 0.150" (3.81mm) Header Orientation: 90°, Right Angle Termination Style: Solder Voltage - UL: 300V Color: Black Contact Mating Finish: Tin Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Mounting: Through Hole Categories: Connectors, Interconnects Status: Active Insulation Height: 0.890" (22.61mm) Temperature Range - Operating: 125°C Nominal current IN - UL: 12A Contact Tail Length: 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol PCD Win Source Part Number: 1032134-ELVD26100 Packaging: Tray Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 26 Positions Per Level: 13 Number of Levels: 2 Pitch: 0.150" (3.81mm) Header Orientation: 90°, Right Angle Termination Style: Solder Voltage - UL: 300V Color: Black Contact Mating Finish: Tin Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Mounting: Through Hole Categories: Connectors, Interconnects Status: Active Insulation Height: 0.890" (22.61mm) Temperature Range - Operating: 125°C Nominal current IN - UL: 12A Contact Tail Length: 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - ELVD26100 - 1032134-ELVD26100 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - ELVD26100
1032134-ELVD26100
Terminal Blocks - ELVD26100 1032134-ELVD26100
Manufacturer: Amphenol PCD Win Source Part Number: 1032134-ELVD26100 Packaging: Tray Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 26 Positions Per Level: 13 Number of Levels: 2 Pitch: 0.150" (3.81mm) Header Orientation: 90°, Right Angle Termination Style: Solder Voltage - UL: 300V Color: Black Contact Mating Finish: Tin Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Mounting: Through Hole Categories: Connectors, Interconnects Status: Active Insulation Height: 0.890" (22.61mm) Temperature Range - Operating: 125°C Nominal current IN - UL: 12A Contact Tail Length: 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol PCD
Win Source Part Number: 1032134-ELVD26100
Packaging: Tray
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 26
Positions Per Level: 13
Number of Levels: 2
Pitch: 0.150" (3.81mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Voltage - UL: 300V
Color: Black
Contact Mating Finish: Tin
Housing Material: Polyamide (PA46), Nylon 4/6
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.890" (22.61mm)
Temperature Range - Operating: 125°C
Nominal current IN - UL: 12A
Contact Tail Length: 0.138" (3.50mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1032134-ELVD26100
Product Name Terminal Blocks - ELVD26100
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Large Insulated Alligator Clip, Shrouded Banana Socket - 9468 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Current Rating 20.0 amps
View Details