Amphenol Corporation Terminal Blocks - Headers, Plugs and Sockets - ELVA12500 ELVA12500

Description
Manufacturer: Amphenol PCD Win Source Part Number: 799002-ELVA12500 Series: ELVA Packaging: Tray Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 12 Positions Per Level: 6 Number of Levels: 2 Pitch: 0.150" (3.81mm) Header Orientation: Vertical Termination Style: Solder Mounting Style: Through Hole Current - UL: 12A Voltage - UL: 300V Color: Black Operating Temperature Range: 125°C Contact Mating Finish: Tin Contact Material: Brass Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Family Name: ELVA Categories: Connectors, Interconnects Insulation Height: 0.862" (21.89mm) Contact Tail Length: 0.138" (3.50mm) Introduction Date: February 09, 2006 ECCN: EAR99 Country of Origin: China, Germany, Mexico, United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol PCD Win Source Part Number: 799002-ELVA12500 Series: ELVA Packaging: Tray Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 12 Positions Per Level: 6 Number of Levels: 2 Pitch: 0.150" (3.81mm) Header Orientation: Vertical Termination Style: Solder Mounting Style: Through Hole Current - UL: 12A Voltage - UL: 300V Color: Black Operating Temperature Range: 125°C Contact Mating Finish: Tin Contact Material: Brass Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Family Name: ELVA Categories: Connectors, Interconnects Insulation Height: 0.862" (21.89mm) Contact Tail Length: 0.138" (3.50mm) Introduction Date: February 09, 2006 ECCN: EAR99 Country of Origin: China, Germany, Mexico, United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - ELVA12500 - 799002-ELVA12500 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Headers, Plugs and Sockets - ELVA12500
799002-ELVA12500
Terminal Blocks - Headers, Plugs and Sockets - ELVA12500 799002-ELVA12500
Manufacturer: Amphenol PCD Win Source Part Number: 799002-ELVA12500 Series: ELVA Packaging: Tray Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 12 Positions Per Level: 6 Number of Levels: 2 Pitch: 0.150" (3.81mm) Header Orientation: Vertical Termination Style: Solder Mounting Style: Through Hole Current - UL: 12A Voltage - UL: 300V Color: Black Operating Temperature Range: 125°C Contact Mating Finish: Tin Contact Material: Brass Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Family Name: ELVA Categories: Connectors, Interconnects Insulation Height: 0.862" (21.89mm) Contact Tail Length: 0.138" (3.50mm) Introduction Date: February 09, 2006 ECCN: EAR99 Country of Origin: China, Germany, Mexico, United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol PCD
Win Source Part Number: 799002-ELVA12500
Series: ELVA
Packaging: Tray
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 12
Positions Per Level: 6
Number of Levels: 2
Pitch: 0.150" (3.81mm)
Header Orientation: Vertical
Termination Style: Solder
Mounting Style: Through Hole
Current - UL: 12A
Voltage - UL: 300V
Color: Black
Operating Temperature Range: 125°C
Contact Mating Finish: Tin
Contact Material: Brass
Housing Material: Polyamide (PA46), Nylon 4/6
Material Flammability Rating: UL94 V-0
Family Name: ELVA
Categories: Connectors, Interconnects
Insulation Height: 0.862" (21.89mm)
Contact Tail Length: 0.138" (3.50mm)
Introduction Date: February 09, 2006
ECCN: EAR99
Country of Origin: China, Germany, Mexico, United States of America
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 799002-ELVA12500
Product Name Terminal Blocks - Headers, Plugs and Sockets - ELVA12500
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10025026-10003SLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details