Amphenol Industrial Automotive Conn, Rcpt, 2Pos, 600Vac; Product Range Amphenol Industrial ELRM2Z0301

Description
AUTOMOTIVE CONN, RCPT, 2POS, 600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:-; IP Rating:IP67
Datasheet
Description
AUTOMOTIVE CONN, RCPT, 2POS, 600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:-; IP Rating:IP67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, Rcpt, 2Pos, 600Vac; Product Range Amphenol Industrial - 47AK3332 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 2Pos, 600Vac; Product Range Amphenol Industrial
47AK3332
Automotive Conn, Rcpt, 2Pos, 600Vac; Product Range Amphenol Industrial 47AK3332
AUTOMOTIVE CONN, RCPT, 2POS, 600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:-; IP Rating:IP67

AUTOMOTIVE CONN, RCPT, 2POS, 600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:-; IP Rating:IP67

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AK3332
Product Name Automotive Conn, Rcpt, 2Pos, 600Vac; Product Range Amphenol Industrial
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connectors - 1797873 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Termination Solder Pin
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details