Amphenol Industrial Automotive Conn, Rcpt, 2Pos, 600Vac; Product Range Amphenol Industrial ELRM2Z03

Description
AUTOMOTIVE CONN, RCPT, 2POS, 600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:-; IP Rating:IP67
Datasheet
Description
AUTOMOTIVE CONN, RCPT, 2POS, 600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:-; IP Rating:IP67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, Rcpt, 2Pos, 600Vac; Product Range Amphenol Industrial - 47AK3331 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 2Pos, 600Vac; Product Range Amphenol Industrial
47AK3331
Automotive Conn, Rcpt, 2Pos, 600Vac; Product Range Amphenol Industrial 47AK3331
AUTOMOTIVE CONN, RCPT, 2POS, 600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:-; IP Rating:IP67

AUTOMOTIVE CONN, RCPT, 2POS, 600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:-; IP Rating:IP67

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AK3331
Product Name Automotive Conn, Rcpt, 2Pos, 600Vac; Product Range Amphenol Industrial
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2214.0 - VAST STOCK CO., LIMITED
Altech Corp.
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details