Amphenol Industrial Automotive Conn, Rcpt, 2Pos, 30A/600Vac; Product Range Amphenol Industrial ELRM2Z02

Description
AUTOMOTIVE CONN, RCPT, 2POS, 30A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:
Datasheet
Description
AUTOMOTIVE CONN, RCPT, 2POS, 30A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, Rcpt, 2Pos, 30A/600Vac; Product Range Amphenol Industrial - 47AK3327 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 2Pos, 30A/600Vac; Product Range Amphenol Industrial
47AK3327
Automotive Conn, Rcpt, 2Pos, 30A/600Vac; Product Range Amphenol Industrial 47AK3327
AUTOMOTIVE CONN, RCPT, 2POS, 30A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:

AUTOMOTIVE CONN, RCPT, 2POS, 30A/600VAC; Product Range:ePower-Lite Mini Series; Automotive Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Crimp Socket; Contact Material:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AK3327
Product Name Automotive Conn, Rcpt, 2Pos, 30A/600Vac; Product Range Amphenol Industrial
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details